BenQ logo

BenQ T201WA LCD VGA Monitor 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ T201WA LCD VGA Monitor 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels:

BenQ T201WA LCD VGA Monitor 20", 50.8 cm (20"), 1680 x 1050 pixels, 5 ms

Long summary description BenQ T201WA LCD VGA Monitor 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels:

BenQ T201WA LCD VGA Monitor 20". Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.