BenQ logo

BenQ T700 White 1/2.5" 7 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ T700 White 1/2.5" 7 MP CCD:

BenQ T700 White, 7 MP, 1/2.5", CCD, 3x, 120 g, White

Long summary description BenQ T700 White 1/2.5" 7 MP CCD:

BenQ T700 White. Megapixel (approx.): 7 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 7.62 cm (3"). Internal memory: 12 MB. PictBridge. Weight: 120 g. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.