BenQ logo

BenQ FP94VW 19" TFT Display computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16892
Info modified on:
18 Jan 2024, 17:31:26
Short summary description BenQ FP94VW 19" TFT Display computer monitor 48.3 cm (19") 1440 x 900 pixels:

BenQ FP94VW 19" TFT Display, 48.3 cm (19"), 1440 x 900 pixels, 5 ms

Long summary description BenQ FP94VW 19" TFT Display computer monitor 48.3 cm (19") 1440 x 900 pixels:

BenQ FP94VW 19" TFT Display. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.