BenQ MP622, 2700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 609.6 - 7620 mm (24 - 300"), 16.78 million colours
BenQ MP622. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Focal length range: 2.6 - 2.77 mm, Zoom ratio: 1.1:1, Digital zoom: 2x. RMS rated power: 4 W. Placement: Ceiling