BenQ logo

BenQ MP612 2500 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55910
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MP612 2500 ANSI lumens DLP SVGA (800x600):

BenQ MP612, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ MP612 2500 ANSI lumens DLP SVGA (800x600):

BenQ MP612. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source (economic mode): 4000 h, Lamp power: 200 W. Focal length range: 20.7 - 22.8 mm. Serial interface type: RS-232. Power consumption (typical): 285 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.