BenQ logo

BenQ E900HDA LCD Monitor computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75122
Info modified on:
22 Aug 2022, 16:25:49
Short summary description BenQ E900HDA LCD Monitor computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

BenQ E900HDA LCD Monitor, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description BenQ E900HDA LCD Monitor computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

BenQ E900HDA LCD Monitor. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.