BenQ E800, 8.1 MP, 3264 x 2448 pixels, CCD, 3x, 140 g, Black
BenQ E800. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.7 - 17.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 16 MB. Weight: 140 g. Product colour: Black