BenQ logo

BenQ XL2746S computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115114
Info modified on:
14 Mar 2025, 19:41:45
Short summary description BenQ XL2746S computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

BenQ XL2746S, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Black

Long summary description BenQ XL2746S computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

BenQ XL2746S. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.