BenQ logo

BenQ BL2780T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146916
Info modified on:
14 Mar 2025, 17:21:25
Long product name BenQ BL2780T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

27", IPS, 16.7M,‎ Full HD( 1920 x 1080 ), 16:9, 5ms, 250 cd/m²‎, D-sub, HDMI, 2x 2W

BenQ BL2780T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

IPS Wide Viewing Angle Technology
IPS (In-Plane Switching) Technology provides accurate color and image reproduction from any angle. An expansive 178° viewing angles is ideal for work and for reviewing on-screen with multiple people in the room.

Ergonomic Design
Easily customize the height, tilt, pivot, stroke and swivel of the monitor to create a perfect user environment and workspace so you can enjoy all the images in their full context.

Frameless Design to Enlarge Your Workspace
With a 6.63mm of intrusive bezel width, BL2780T boasts a stylish frameless design to make the monitor look lighter and larger. You can build an edge-to-edge setup and enjoy an expansive viewing.

Brightness Intelligence Technology
Brightness Intelligence Technology (B.I.Tech.) optimizes display performance for work and play, protecting your vision with superb image quality.

Picture Perfect Content Optimization
Brightness Intelligence Technology(B.I.Tech.) detects content intensity to avoid overexposure of bright scenes while enhancing dark areas to maintain clear visibility.

Eliminate Eye Strain in Any Ambient Light
Brightness Intelligence Technology (B.I.Tech.) monitors ambient light in your viewing environment and actively adjusts screen brightness for the most comfortable viewing experience possible.

Low Blue Light Technology
Unique BenQ Low Blue Light Technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation.

Flicker-free
Flicker-free eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 250 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ flicker-free monitor.

Integrated Speakers for Perfect Audiovisual Experience (2Wx2)
Whether watching multimedia presentations or listening to music, powerful integrated speakers provide an immersive experience.

Short summary description BenQ BL2780T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

BenQ BL2780T, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ BL2780T computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

BenQ BL2780T. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.