BenQ logo

BenQ GL2706PQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81707
Info modified on:
30 Dec 2024, 17:23:47
Short summary description BenQ GL2706PQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

BenQ GL2706PQ, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description BenQ GL2706PQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

BenQ GL2706PQ. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, vertical: 160°. Built-in speaker(s). Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.