BenQ logo

BenQ EX3200R LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63165
Info modified on:
30 Dec 2024, 17:24:06
Short summary description BenQ EX3200R LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black, Silver:

BenQ EX3200R, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Silver

Long summary description BenQ EX3200R LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black, Silver:

BenQ EX3200R. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.