BenQ logo

BenQ GW2270HM LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79614
Info modified on:
22 Aug 2022, 16:25:04
Short summary description BenQ GW2270HM LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ GW2270HM, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GW2270HM LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ GW2270HM. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.