BenQ logo

BenQ EW2775ZH LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ EW2775ZH LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

BenQ EW2775ZH, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description BenQ EW2775ZH LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

BenQ EW2775ZH. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.