BenQ logo

BenQ BL3201PT LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47231
Info modified on:
30 Dec 2024, 17:23:59
Short summary description BenQ BL3201PT LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

BenQ BL3201PT, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description BenQ BL3201PT LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

BenQ BL3201PT. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.