BenQ logo

BenQ GW2765HT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81149
Info modified on:
30 Dec 2024, 17:23:51
Short summary description BenQ GW2765HT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

BenQ GW2765HT, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description BenQ GW2765HT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

BenQ GW2765HT. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.