BenQ logo

BenQ GL2760H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163672
Info modified on:
14 Mar 2024, 19:44:05
Short summary description BenQ GL2760H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

BenQ GL2760H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description BenQ GL2760H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

BenQ GL2760H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.