BenQ logo

BenQ GW2265M computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36358
Info modified on:
25 Nov 2022, 10:14:46
Short summary description BenQ GW2265M computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

BenQ GW2265M, 54.6 cm (21.5"), 1920 x 1080 pixels, LCD, 6 ms, Black

Long summary description BenQ GW2265M computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

BenQ GW2265M. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.