BenQ logo

BenQ VL2040AZ computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41666
Info modified on:
22 Aug 2022, 16:27:04
Short summary description BenQ VL2040AZ computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black:

BenQ VL2040AZ, 49.5 cm (19.5"), 1600 x 900 pixels, LED, LCD, 5 ms, Black

Long summary description BenQ VL2040AZ computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Black:

BenQ VL2040AZ. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.