BenQ logo

BenQ GL950A computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51566
Info modified on:
08 Dec 2023, 13:13:23
Short summary description BenQ GL950A computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

BenQ GL950A, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description BenQ GL950A computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

BenQ GL950A. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.