BenQ logo

BenQ G2222HDL LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47961
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ G2222HDL LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ G2222HDL, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ G2222HDL LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ G2222HDL. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.