BenQ logo

BenQ V2410 Eco computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21982
Info modified on:
22 Aug 2022, 16:27:21
Short summary description BenQ V2410 Eco computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ V2410 Eco, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description BenQ V2410 Eco computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ V2410 Eco. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.