BenQ logo

BenQ G2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61150
Info modified on:
22 Aug 2022, 16:27:41
Short summary description BenQ G2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Black:

BenQ G2420HD, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description BenQ G2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Black:

BenQ G2420HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.