BenQ logo

BenQ G922HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57597
Info modified on:
22 Aug 2022, 16:24:53
Short summary description BenQ G922HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Full HD Black:

BenQ G922HDA, 47 cm (18.5"), 1366 x 768 pixels, Full HD, LCD, 5 ms, Black

Long summary description BenQ G922HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Full HD Black:

BenQ G922HDA. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.