BenQ logo

BenQ G2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ G2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

BenQ G2220HD, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description BenQ G2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

BenQ G2220HD. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.