BenQ logo

BenQ W1050 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43744
Info modified on:
14 Mar 2024, 19:13:48
Short summary description BenQ W1050 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) White:

BenQ W1050, 2200 ANSI lumens, DLP, 1080p (1920x1080), 15000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ W1050 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) White:

BenQ W1050. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 19 - 22.65 mm, Aperture range (F-F): 2.42 - 2.62, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.