BenQ logo

BenQ MX532 Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47199
Info modified on:
14 Mar 2024, 19:48:57
Short summary description BenQ MX532 Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White:

BenQ MX532, 3300 ANSI lumens, DLP, XGA (1024x768), 15000:1, 4:3, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MX532 Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White:

BenQ MX532. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 21.8 - 25.6 mm, Aperture range (F-F): 2.46 - 2.66, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.