BenQ logo

BenQ TH530 Standard throw projector 3200 ANSI lumens DLP SXGA (1280x1024) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81081
Info modified on:
14 Mar 2024, 19:10:11
Short summary description BenQ TH530 Standard throw projector 3200 ANSI lumens DLP SXGA (1280x1024) 3D White:

BenQ TH530, 3200 ANSI lumens, DLP, SXGA (1280x1024), 16:9, 1778 - 3810 mm (70 - 150"), 10000:1

Long summary description BenQ TH530 Standard throw projector 3200 ANSI lumens DLP SXGA (1280x1024) 3D White:

BenQ TH530. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SXGA (1280x1024). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2.55 - 2.68, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.