BenQ logo

BenQ TW529 projector DLP WXGA 1280x800 13000: Standard throw projector 3300 ANSI lumens WXGA (1280x800) 3D White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70996
Info modified on:
12 Apr 2023, 13:37:37
Short summary description BenQ TW529 projector DLP WXGA 1280x800 13000: Standard throw projector 3300 ANSI lumens WXGA (1280x800) 3D White:

BenQ TW529 projector DLP WXGA 1280x800 13000:, 3300 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 1524 - 7620 mm (60 - 300")

Long summary description BenQ TW529 projector DLP WXGA 1280x800 13000: Standard throw projector 3300 ANSI lumens WXGA (1280x800) 3D White:

BenQ TW529 projector DLP WXGA 1280x800 13000:. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2.56 - 2.68, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.