BenQ logo

BenQ TH670 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ TH670 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, Grey:

BenQ TH670, 3000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ TH670 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black, Grey:

BenQ TH670. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focal length range: 22.3 - 26.76 mm, Aperture range (F-F): 2.55 - 2.76, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 800 x 480 (WVGA), 800 x 600 (SVGA), 854 x 480 (WVGA), 1024 x 576 (WSVGA), 1024 x.... Serial interface type: RS-232, HDMI version: 1.4a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.