BenQ logo

BenQ MH684 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) 3D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61496
Info modified on:
21 Oct 2022, 12:38:22
Short summary description BenQ MH684 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) 3D:

BenQ MH684, 3500 ANSI lumens, DLP, 1080p (1920x1080), 13000:1, 16:9, 1524 - 4572 mm (60 - 180")

Long summary description BenQ MH684 Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) 3D:

BenQ MH684. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6500 h. Focal length range: 16.87 - 21.87 mm, Aperture range (F-F): 2.59 - 2.91, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.