BenQ logo

BenQ MS506 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MS506 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS506, 3200 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 1524 - 3048 mm (60 - 120")

Long summary description BenQ MS506 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS506. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source: 4000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.