BenQ logo

BenQ W770ST Standard throw projector 2500 ANSI lumens DLP WXGA (1280x720) 3D Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33677
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ W770ST Standard throw projector 2500 ANSI lumens DLP WXGA (1280x720) 3D Black, White:

BenQ W770ST, 2500 ANSI lumens, DLP, WXGA (1280x720), 16:9, 914.4 - 7620 mm (36 - 300"), 4:3, 16:9

Long summary description BenQ W770ST Standard throw projector 2500 ANSI lumens DLP WXGA (1280x720) 3D Black, White:

BenQ W770ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6500 h. Focal length range: 10.2 - 12.24 mm, Aperture range (F-F): 2.6 - 2.78, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 720 (HD 720), 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.