location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW814ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4S77.14A show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:52:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Short throw projector Metallic
  • - DLP 2500 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 4000:1
  • - Screen size compatibility: 2032 - 7620 mm (80 - 300") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - 270 W
Long product name BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic :
The long product name of BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MW814ST - DLP, WXGA(1280 x 800), 4000:1, VGA(640 x 480) to UXGA(1600 x 1200), 32/26 dBA
More>>>
BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic:
The official description of BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Splendid Image Quality
WXGA Widescreen Projection Excellence

Engage your class with BenQ's WXGA (1280x800) short-throw picture performance! Comparing to 4:3 projections, WXGA widescreen projection boosts your total viewing area by 30% - making more effective use of the whiteboards and blackboards in class. What's more, with sharper, clearer images and less shadow distractions, you'll find your students much better focused in class.

2500 ANSI Lumen Brightness

A 2500 ANSI lumens projection lamp ensures great viewing even is location with low ambient light. The MW814ST is ideal for small-sized meeting room with under 25 people.

4000:1 High Contrast Ratio

The MW814ST boasts a high contrast ratio of 4000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read.

World-Leading Short-throw Projection

A global DLP expert, BenQ excels as the number one-selling brand in the worldwide short-throw projector market – with every one out of seven short-throw projector to be of BenQ kind. This undisputed short-throw leader offers picture quality excellence defined by astonishing
color performance and well-focused text projection with its very own aspherical lens design.

The Good Things that Come in Short Distances
Zero Space Constraints

Just imagine the freedom of having the same projection quality with half the required distance! You'll have better flexibility in choosing your projection locations! That's the magic of short throw!
Zero Eye-Blinding Lights

The short throw projection distance keeps the projector light from shinning directly into your eyes, allowing you to keep your focus on your audience.
Zero Disruptions

Say goodbye to the annoying shadows. With a projection distance this close, you can move freely without worrying about obstructions between the projector and the screen!
Excellent Audio Performance
Built-in 10W Big Audio Power

The MW814ST features one built-in 10W speaker to help enrich your presentation with top quality audio performances.


<\b>Thoughtful Features
LAN Control with Crestron, PJ-Link and AMX

LAN Control is designed to help IT managers perform day-to-day projector maintenance and repair tasks efficiently and effectively – offering them full access and control over every projector directly from their workstations. The MW814ST offers seamless support for the Crestron, PJ-Link and AMX LAN Control system.

Readily Available Teaching Templates

To make your teaching job easier, BenQ has added the teaching template function to the MW814ST. Now, with four different line pattern designs to choose from – Letter Formation, Musical Staff, Worksheet and Coordinate Chart, you can easily write or draw on whiteboards as well as blackboards without the need of drawing lines or charts.

Future-Proof Design
Stereoscopic 3D Ready Projection

The MW814ST comes standard-equipped with DLP LinkTM-supported 3D projection technology to bring you the same amazing 3D effects you get in 3D movies. Unlike traditional 3D projector systems that require two perfectly aligned projectors with two separate video feeds to deliver 3D projection, BenQ's system requires only one – making it the perfect choice for all projection use.

Free of Filter Maintenance and Replacement

With the DLP filter-free design, you get to save the cost and hassles of filter maintenance and replacement all together – and get better projection quality, too.

Reliable Color Performance and Virtually Color Decay-Free

Reliable Picture Quality with True-to-Life Color Performance BenQ projectors that use DLP® technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. This is one technological advantage that you'll get to enjoy - year after year!

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!

Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!

ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic:
This short summary of the BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW814ST, 2500 ANSI lumens, DLP, WXGA (1280x800), 4000:1, 2032 - 7620 mm (80 - 300"), 1.073 billion colours

Long summary description BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic:
This is an auto-generated long summary of BenQ MW814ST data projector Short throw projector 2500 ANSI lumens DLP WXGA (1280x800) 3D Metallic based on the first three specs of the first five spec groups.

BenQ MW814ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 6.95 mm. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
2032 - 7620 mm (80 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
4000:1
Number of colours
1.073 billion colours
Horizontal scan range
31 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
220 W
Lens system
Focal length range
6.95 mm
Zoom capability
No
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Ports & interfaces
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
26 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
Metallic
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Voltage tolerance
110%
Weight & dimensions
Weight *
2.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Other features
Aspect ratio
16:10
Audio input
2
Audio output
1
Dimensions (WxDxH)
287.3 x 232.6 x 114.4 mm
RS-232 ports
1