BenQ logo

BenQ MS510 2700 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56862
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ MS510 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS510, 2700 ANSI lumens, DLP, SVGA (800x600), 4000:1, 584.2 - 7620 mm (23 - 300"), 16.78 million colours

Long summary description BenQ MS510 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS510. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Auto, Focal length range: 21.95 - 24.18 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.