BenQ logo

BenQ MP525P Standard throw projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43359
Info modified on:
18 Jan 2022, 12:00:47
Short summary description BenQ MP525P Standard throw projector 2500 ANSI lumens DLP XGA (1024x768):

BenQ MP525P, 2500 ANSI lumens, DLP, XGA (1024x768), 3000:1, 609.6 - 7620 mm (24 - 300"), 16.78 million colours

Long summary description BenQ MP525P Standard throw projector 2500 ANSI lumens DLP XGA (1024x768):

BenQ MP525P. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 20.95 - 23 mm, Zoom ratio: 1.1:1, Throw ratio: 1.86 - 2.04:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.