BenQ logo

BenQ MP782 ST 2500 ANSI lumens DLP WXGA (1280x800)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13758
Info modified on:
21 Jan 2020, 15:16:43
Short summary description BenQ MP782 ST 2500 ANSI lumens DLP WXGA (1280x800):

BenQ MP782 ST, 2500 ANSI lumens, DLP, WXGA (1280x800), 16.78 million colours, 31 - 93 kHz, 48 - 86 Hz

Long summary description BenQ MP782 ST 2500 ANSI lumens DLP WXGA (1280x800):

BenQ MP782 ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. RMS rated power: 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.