location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J1U77.D7U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:30:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 2600 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x720) 3000:1
  • - 2 W
  • - 290 W
Long product name BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720) :
The long product name of BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W600, 720P 1280 x 720, 2600 ANSI lumens, HDMI x 2
More>>>
BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720):
The official description of BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BrilliantColor Performance
BenQ’s high-speed, 6-segment color wheel delivers the best balance between optimal brightness and color, while BrilliantColor Technology boosts mid-tone colors to increase overall brightness to produce a more life-like picture.

UNISHAPE Lamp Lighting Illuminates the Imagination
UNISHAPE lamp lighting technology by Osram delivers more lumens onto the screen for exquisitely rendered color fidelity, amplified brightness, and eye-popping visuals that illuminate your imagination. UNISHAPE also dynamically adapts light output with millisecond-exactness to each image/frame for significantly reduced dithering noise, sharply-focused contrast, and superior color gradation (especially in the difficult blues and reds). So whatever your content, whatever your ambient lighting, your home theater experience will always be richly magnificent.

Independent Color Management Puts You in Control
Home theater enthusiasts have high standards and unique preferences when it comes to picture quality and the W600 more than exceeds expectation. For 100% color customization, Independent Color Management lets users fine-tune luminance, saturation, and hue of individual tones without colors compromising each other.

Comprehensive Connectivity with Dual HDMI
W600 features dual HDMI ports for hassle-free, simultaneous hosting of your favorite digital devices such as Blu-ray player and gaming console. Now, switching from watching the latest blockbuster movie to playing the newest PS3 game is fast and easy without the need to actually switch cables. HDMI is also the highest and completely future-proof connection standard, ensuring pure digital audio and video perfection.

Short summary description BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720):
This short summary of the BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W600, 2600 ANSI lumens, DLP, WXGA (1280x720), 3000:1, 31 - 90 kHz, 50 - 85 Hz

Long summary description BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720):
This is an auto-generated long summary of BenQ W600 data projector 2600 ANSI lumens DLP WXGA (1280x720) based on the first three specs of the first five spec groups.

BenQ W600. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.3 - 24.5 mm, Zoom ratio: 1.15:1. Serial interface type: RS-232. RMS rated power: 2 W

Projector
Projector brightness *
2600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Focal length range
21.3 - 24.5 mm
Zoom ratio
1.15:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Ports & interfaces
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Multimedia
RMS rated power
2 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
2.7 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
306 x 93 x 216 mm
Power requirements
100 - 240 VAC, 50/60 Hz
RS-232 ports
1