BenQ logo

BenQ Joybook Lite U102 Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56523
Info modified on:
28 Jan 2025, 10:31:51
Short summary description BenQ Joybook Lite U102 Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition:

BenQ Joybook Lite U102, Intel Atom®, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB, Windows XP Home Edition

Long summary description BenQ Joybook Lite U102 Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition:

BenQ Joybook Lite U102. Processor family: Intel Atom®. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Weight: 1.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.