BenQ logo

BenQ nScreen i221 AMD Sempron 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows XP Home Edition Desktop PC White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57900
Info modified on:
19 Mar 2021, 15:59:20
Short summary description BenQ nScreen i221 AMD Sempron 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows XP Home Edition Desktop PC White:

BenQ nScreen i221, 1.5 GHz, AMD Sempron, 1 GB, DDR2-SDRAM, 160 GB, Windows XP Home Edition

Long summary description BenQ nScreen i221 AMD Sempron 1 GB DDR2-SDRAM 160 GB AMD Radeon X1200 Windows XP Home Edition Desktop PC White:

BenQ nScreen i221. Processor frequency: 1.5 GHz, Processor family: AMD Sempron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon X1200. Operating system installed: Windows XP Home Edition. Chassis type: Desktop. Product type: PC. Weight: 4.6 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.