Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq nScreen i91 1.5GHz Desktop White PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nScreen i91
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.E03BS.V01
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8070
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 17 Nov 2017 11:55:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq nScreen i91 1.5GHz Desktop White PC :
The short editorial description of Benq nScreen i91 1.5GHz Desktop White PC

nScreen i91 - White - 18.5" LCD - 160 HDD - 1 GB Ram
More>>>
Short summary description Benq nScreen i91 1.5GHz Desktop White PC:
This short summary of the Benq nScreen i91 1.5GHz Desktop White PC data-sheet is auto-generated and uses the product title and the first six key specs.
Benq nScreen i91, 1.5 GHz, AMD Sempron, 1 GB, DDR2-SDRAM, 160 GB, Windows XP Home Edition
Long summary description Benq nScreen i91 1.5GHz Desktop White PC :

Benq nScreen i91. Processor frequency: 1.5 GHz, Processor family: AMD Sempron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics adapter model: AMD Radeon X1200. Operating system installed: Windows XP Home Edition. Chassis type: Desktop. Product type: PC. Weight: 4.2 kg. Colour of product: White

This is an auto-generated long summary of Benq nScreen i91 1.5GHz Desktop White PC based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07
Testseek has collected 10 expert reviews for Benq nScreen i91 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Source Review comments Score
smarthouse.com.au
Updated:
2014-06-07
The BenQ nScreen is suited for users who are not tech-savvy. It caters to the elderly, young children, and just about anyone who just wants to use the computer to browse the Internet, chat or do video calling, and run basic productivity software. Clic...
90%
gadgetguy.com.au
Updated:
2014-06-07
Good Compact footprint; Foolproof setup; Windows XP...
Bad Bang-for-buck ratio; Tricky to upgrade; Disappointing mouse and keyboard...
Bottom line The only real problem with the nScreen is the price. For $900, you can buy a desktop PC using the compact microATX form factor and a 22" LCD monitor that runs at 1680 x 1050.Yes, that machine will have a small separate box and thus a larger footprint...
60%
stuff.co.nz
Updated:
2014-06-07
BenQ is the latest computer maker to target your kitchen bench with the release of its new lightweight nScreen PC. Although the official name of this new class of computer is "all-in-one", I prefer "benchtop PC" because it is small enough to fit in a...
60%
smh.com.au
Updated:
2014-06-07
BenQ is the latest computer maker to target your kitchen bench with the release of its new lightweight nScreen PC. Although the official name of this new class of computer is "all-in-one", I prefer "benchtop PC" because it is small enough to fit in a...
60%
goodgearguide.com.au
Updated:
2014-06-07
Following on from the success of the netbook, PC and notebook manufacturers are now turning their attention to low-cost PCs — enter the net-top. The net-top is an all-in-one PC that requires minimal effort to set up and which is designed to perform simple, everyday computing tasks. BenQs nScreen i91 is the second net-top weve seen to date (the ASUS Eee Top ET1602 was the first). It has a very basic design and is reasonably stylish. The BenQ nScreen i91 is basically an 18.5in widescreen monito...
Good All-in-one design, adequate processing power, neat solution for a space-starved apartment...
Bad Doesn’t have 802.11n Wi-Fi, mouse is uncomfortable to use, needs more ports along the sides...
Bottom line The BenQ nScreen i91 is for the user who wants a basic, low-cost PC and monitor that won’t take up much space, and which will be able to run the majority of software thrown on it (as long as it’s not video editing or high-end photo editing sof...
60%
Show all