BenQ logo

BenQ C1250 1/2.3" Compact camera 12 MP CCD 4000 x 3000 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6720
Info modified on:
10 Feb 2022, 11:27:11
Short summary description BenQ C1250 1/2.3" Compact camera 12 MP CCD 4000 x 3000 pixels Black:

BenQ C1250, 12 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Black

Long summary description BenQ C1250 1/2.3" Compact camera 12 MP CCD 4000 x 3000 pixels Black:

BenQ C1250. Camera type: Compact camera, Megapixel (approx.): 12 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 720 x 400 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 21.4 MB. PictBridge. Weight: 110 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.