BenQ logo

BenQ GH800 1/2.3" Bridge camera 18 MP CMOS Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44762
Info modified on:
08 Jun 2018, 10:17:21
Short summary description BenQ GH800 1/2.3" Bridge camera 18 MP CMOS Black:

BenQ GH800, 18 MP, 1/2.3", CMOS, 36x, Full HD, Black

Long summary description BenQ GH800 1/2.3" Bridge camera 18 MP CMOS Black:

BenQ GH800. Camera type: Bridge camera, Megapixel (approx.): 18 MP, Image sensor size: 1/2.3", Sensor type: CMOS. Optical zoom: 36x, Digital zoom: 5x, Focal length range: 4 - 144 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 68 MB. PictBridge. Weight: 530 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.