BenQ M23, 5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), Full HD, 7.62 cm (3"), LCD
BenQ M23. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 5x, Digital zoom: 8x, Focal length range: 5 - 25 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. ISO sensitivity: Auto. White balance: Auto, Cloudy, Daylight, Fluorescent, Tungsten