BenQ logo

BenQ C1480 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14981
Info modified on:
08 Jun 2018, 10:15:36
Short summary description BenQ C1480 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver:

BenQ C1480, 14 MP, 4320 x 3240 pixels, CMOS, 5x, HD, Silver

Long summary description BenQ C1480 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Silver:

BenQ C1480. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 11.5 MB. PictBridge. Weight: 110 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.