location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.0JD77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - 3 W
  • - 350 W
Long product name BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP820, DLP, XGA, 4000 ANSI lumens, 2000:1, DVI-D, 3.73kg
More>>>
BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Power House Projector
BenQ's SP820 is a superb choice for those who need a XGA projector that can reliably provide a bright, clearly viewable picture in virtually any environment. Its wide array of useful features are not only elegantly implemented, but are easily accessible through a well-thought out interface. It's perfect for business users' presentations and a classroom teacher's lectures alike—in fact, for any application where even large audiences can be ensured of a great view regardless of a room's light levels. For a projector that can perform to your requirements regardless of the application or venue, the SP820 is just right.

More Lumens, Brighter Images
The extraordinarily clear, bright images that the SP820 delivers are sure to light up a smile on any viewer. The SP820 achieves stellar results through a combination of its powerful lamp, excellent contrast ratio, and exclusive BenQ technologies.

Extra-Bright Projection Lamp (4,000 ANSI Lumens)
An extremely powerful projection lamp, rated at a full 4,000 ANSI lumens, makes the SP820 capable of displaying a bright, easily viewed image even in a lit room.

High Contrast Ratio
The SP820’s high 2000:1 contrast ratio ensures a vividly rendered picture, bringing out details even in darkly lit scenes.

Enhanced Colour Wheel Design
Drawing on cognitive science research, BenQ has refined the five-segment colour wheel to optimize colour rendition for human visual perception.

Independent Colour Management
This feature allows you to adjust six colours for hue and saturation levels individually, achieving exactly the colour balance you desire.

Made for You
The SP820 offers an extensive range of features that will delight you with for the added convenience and ease of use they bring. You'll work more efficiently and enjoy yourself more by taking advantage of BenQ's thoughtful design touches.

Digital Zoom
The SP820's handy digital zoom makes it easy to enlarge specific portions of the picture, whether it's to emphasize a point in a presentation or examine details in a photo.

Power On/Off Ring Tone
The SP820 spares you the hassle of visually monitoring its status, notifying you with a discreet tone when it's warmed up and ready to use, or cooled down and ready for unplugging.

Transparent OSD Menu
The SP820's on-screen menu offers adjustable levels of transparency, allowing you to set them so you can view the full picture content even when accessing controls.

Convenient Hand Grip
The elegantly integrated handle on the SP820 makes it easy to carry the projector from room or to transport it when traveling off-site.

Five Application Modes
Five preset modes make getting picture settings optimized for specific types of content—such as a presentation or movie—virtually instantaneous.

Convenient Foot Adjustment
A jog dial on the side of the SP820 makes it a snap to raise and lower the projector with just a swipe of the fingers.

Easily Accessible Lamp Door
A lamp door positioned on the top surface of the SP820 means changing the projection lamp is quick and easy—and not an ordeal as it is on most projectors.

Well-connected
The SP820 provides ports for key interfaces, so you can connect the most common types of video sources, whether analog or digital.

Short summary description BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SP820, 4000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 31 - 90 kHz

Long summary description BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ SP820 data projector 4000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ SP820. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 26 - 29.8 mm, Throw ratio: 1.8 - 2.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
280 W
Lens system
Focal length range
26 - 29.8 mm
F-number (relative aperture)
2.6
Throw ratio
1.8 - 2.1:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Ports & interfaces
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Multimedia
RMS rated power
3 W
Number of built-in speakers
1
Power
Power consumption (typical) *
350 W
Weight & dimensions
Weight *
3.73 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Audio output
1
Dimensions (WxDxH)
300 x 244 x 88 mm
Power requirements
AC 90 - 240 V, 50 - 60 Hz
Connectivity technology
Wired
Special features
Freeze, Auto Off, Security Password
Additional accessories
Lamp Module, Composite Video cable, S-video Cable, RCA L/R Audio Cable, Component video cable
RS-232 ports
1