BenQ G2400WD, 61 cm (24"), 1920 x 1200 pixels, Full HD, 5 ms, Black
BenQ G2400WD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black