BenQ logo

BenQ G900WD computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35120
Info modified on:
31 May 2024, 09:34:49
Short summary description BenQ G900WD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

BenQ G900WD, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description BenQ G900WD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

BenQ G900WD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.