BenQ logo

BenQ T91W 19" LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63926
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ T91W 19" LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

BenQ T91W 19" LCD Monitor, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Silver

Long summary description BenQ T91W 19" LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

BenQ T91W 19" LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.