BenQ logo

BenQ Joybook A52 Intel Pentium Mobile T2130 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 200M Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74180
Info modified on:
22 Jan 2025, 04:57:30
Short summary description BenQ Joybook A52 Intel Pentium Mobile T2130 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 200M Windows Vista Home Basic:

BenQ Joybook A52, Intel Pentium Mobile, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description BenQ Joybook A52 Intel Pentium Mobile T2130 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 200M Windows Vista Home Basic:

BenQ Joybook A52. Processor family: Intel Pentium Mobile, Processor model: T2130, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows Vista Home Basic. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.