BenQ logo

BenQ C510 5 MP CCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19540
Info modified on:
08 Jan 2024, 14:06:10
Short summary description BenQ C510 5 MP CCD Black:

BenQ C510, 5 MP, CCD, 85 g, Black

Long summary description BenQ C510 5 MP CCD Black:

BenQ C510. Megapixel (approx.): 5 MP, Sensor type: CCD. Digital zoom: 4x, Focal length range: 6.5 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 85 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.